Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4420FSS70

Description
EGS-1-80 442 1% RWR81S4420FS S70
Request a Quote Datasheet
Description
EGS-1-80 442 1% RWR81S4420FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4420FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4420FSS70
Wirewound Resistors 3110-RWR81S4420FSS70
EGS-1-80 442 1% RWR81S4420FS S70

EGS-1-80 442 1% RWR81S4420FS S70

Supplier's Site Datasheet
RES 442 OHM 1W 1% WW AXIAL - RWR81S4420FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1W 1% WW AXIAL
RWR81S4420FSS70
RES 442 OHM 1W 1% WW AXIAL RWR81S4420FSS70
RES 442ohm 1W 1% WW AXIAL

RES 442ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4420FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4420FSS70-ND
Through Hole Resistors RWR81S4420FSS70-ND
442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4420FSS70 RWR81S4420FSS70 RWR81S4420FSS70-ND
Product Name Wirewound Resistors RES 442 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details