Vishay Intertechnology, Inc. RES 45.3 OHM 1W 1% WW AXIAL RWR81S45R3FRRSL

Description
RES 45.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1W 1% WW AXIAL - RWR81S45R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1W 1% WW AXIAL
RWR81S45R3FRRSL
RES 45.3 OHM 1W 1% WW AXIAL RWR81S45R3FRRSL
RES 45.3ohm 1W 1% WW AXIAL

RES 45.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S45R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S45R3FRRSL-ND
Through Hole Resistors RWR81S45R3FRRSL-ND
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S45R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S45R3FRRSL
Wirewound Resistors 3110-RWR81S45R3FRRSL
EGS-1-80 45.3 1% RWR81S45R3FR RSL

EGS-1-80 45.3 1% RWR81S45R3FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S45R3FRRSL RWR81S45R3FRRSL-ND 3110-RWR81S45R3FRRSL
Product Name RES 45.3 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers