Vishay Intertechnology, Inc. Through Hole Resistors RWR81S47R0DRB12

Description
47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S47R0DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R0DRB12-ND
Through Hole Resistors RWR81S47R0DRB12-ND
47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S47R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R0DRB12
Wirewound Resistors 3110-RWR81S47R0DRB12
EGS-1-80 47 .5% RWR81S47R0DR B12

EGS-1-80 47 .5% RWR81S47R0DR B12

Supplier's Site Datasheet
RES 47 OHM 1W 0.5% WW AXIAL - RWR81S47R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 0.5% WW AXIAL
RWR81S47R0DRB12
RES 47 OHM 1W 0.5% WW AXIAL RWR81S47R0DRB12
RES 47ohm 1W 0.5% WW AXIAL

RES 47ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S47R0DRB12-ND 3110-RWR81S47R0DRB12 RWR81S47R0DRB12
Product Name Through Hole Resistors Wirewound Resistors RES 47 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details