Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% WW AXIAL RWR81S49R9FSRSL

Description
RES 49.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% WW AXIAL - RWR81S49R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% WW AXIAL
RWR81S49R9FSRSL
RES 49.9 OHM 1W 1% WW AXIAL RWR81S49R9FSRSL
RES 49.9ohm 1W 1% WW AXIAL

RES 49.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S49R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R9FSRSL
Wirewound Resistors 3110-RWR81S49R9FSRSL
EGS-1-80 49.9 1% RWR81S49R9FS RSL

EGS-1-80 49.9 1% RWR81S49R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S49R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S49R9FSRSL-ND
Through Hole Resistors RWR81S49R9FSRSL-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S49R9FSRSL 3110-RWR81S49R9FSRSL RWR81S49R9FSRSL-ND
Product Name RES 49.9 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-C1010KJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details