Vishay Intertechnology, Inc. Wirewound Resistors RWR81S44R2FRRSL

Description
EGS-1-80 44.2 1% RWR81S44R2FR RSL
Request a Quote Datasheet
Description
EGS-1-80 44.2 1% RWR81S44R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S44R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S44R2FRRSL
Wirewound Resistors 3110-RWR81S44R2FRRSL
EGS-1-80 44.2 1% RWR81S44R2FR RSL

EGS-1-80 44.2 1% RWR81S44R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S44R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S44R2FRRSL-ND
Through Hole Resistors RWR81S44R2FRRSL-ND
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 44.2 OHM 1W 1% WW AXIAL - RWR81S44R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1W 1% WW AXIAL
RWR81S44R2FRRSL
RES 44.2 OHM 1W 1% WW AXIAL RWR81S44R2FRRSL
RES 44.2ohm 1W 1% WW AXIAL

RES 44.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S44R2FRRSL RWR81S44R2FRRSL-ND RWR81S44R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 44.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details