Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4870FSB12

Description
EGS-1-80 487 1% RWR81S4870FS B12
Request a Quote Datasheet
Description
EGS-1-80 487 1% RWR81S4870FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4870FSB12
Wirewound Resistors 3110-RWR81S4870FSB12
EGS-1-80 487 1% RWR81S4870FS B12

EGS-1-80 487 1% RWR81S4870FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4870FSB12-ND
Through Hole Resistors RWR81S4870FSB12-ND
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 487 OHM 1W 1% WW AXIAL - RWR81S4870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% WW AXIAL
RWR81S4870FSB12
RES 487 OHM 1W 1% WW AXIAL RWR81S4870FSB12
RES 487ohm 1W 1% WW AXIAL

RES 487ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4870FSB12 RWR81S4870FSB12-ND RWR81S4870FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 487 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers