Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R32FRS73

Description
EGS-1-80 4.32 1% RWR81S4R32FR S73
Request a Quote Datasheet
Description
EGS-1-80 4.32 1% RWR81S4R32FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R32FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R32FRS73
Wirewound Resistors 3110-RWR81S4R32FRS73
EGS-1-80 4.32 1% RWR81S4R32FR S73

EGS-1-80 4.32 1% RWR81S4R32FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R32FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R32FRS73-ND
Through Hole Resistors RWR81S4R32FRS73-ND
4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.32 OHM 1W 1% WW AXIAL - RWR81S4R32FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% WW AXIAL
RWR81S4R32FRS73
RES 4.32 OHM 1W 1% WW AXIAL RWR81S4R32FRS73
RES 4.32ohm 1W 1% WW AXIAL

RES 4.32ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R32FRS73 RWR81S4R32FRS73-ND RWR81S4R32FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 4.32 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details