Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4220FSBSL

Description
EGS-1-80 422 1% RWR81S4220FS BSL
Request a Quote Datasheet
Description
EGS-1-80 422 1% RWR81S4220FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4220FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4220FSBSL
Wirewound Resistors 3110-RWR81S4220FSBSL
EGS-1-80 422 1% RWR81S4220FS BSL

EGS-1-80 422 1% RWR81S4220FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4220FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4220FSBSL-ND
Through Hole Resistors RWR81S4220FSBSL-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 1W 1% WW AXIAL - RWR81S4220FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% WW AXIAL
RWR81S4220FSBSL
RES 422 OHM 1W 1% WW AXIAL RWR81S4220FSBSL
RES 422ohm 1W 1% WW AXIAL

RES 422ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4220FSBSL RWR81S4220FSBSL-ND RWR81S4220FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details