Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FRB12

Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% WW AXIAL - RWR81S42R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81S42R2FRB12
RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FRB12
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S42R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S42R2FRB12-ND
Through Hole Resistors RWR81S42R2FRB12-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S42R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S42R2FRB12
Wirewound Resistors 3110-RWR81S42R2FRB12
EGS-1-80 42.2 1% RWR81S42R2FR B12

EGS-1-80 42.2 1% RWR81S42R2FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S42R2FRB12 RWR81S42R2FRB12-ND 3110-RWR81S42R2FRB12
Product Name RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details