RES 49.9ohm 1W 0.1% WW AXIAL
EGS-1-80 49.9 .1% RWR81S49R9BR RSL
49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S49R9BRRSL | 3110-RWR81S49R9BRRSL | RWR81S49R9BRRSL-ND |
| Product Name | RES 49.9 OHM 1W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |