Vishay Intertechnology, Inc. Wirewound Resistors RWR81S44R2FSS73

Description
EGS-1-80 44.2 1% RWR81S44R2FS S73
Request a Quote Datasheet
Description
EGS-1-80 44.2 1% RWR81S44R2FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S44R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S44R2FSS73
Wirewound Resistors 3110-RWR81S44R2FSS73
EGS-1-80 44.2 1% RWR81S44R2FS S73

EGS-1-80 44.2 1% RWR81S44R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S44R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S44R2FSS73-ND
Through Hole Resistors RWR81S44R2FSS73-ND
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 44.2 OHM 1W 1% WW AXIAL - RWR81S44R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1W 1% WW AXIAL
RWR81S44R2FSS73
RES 44.2 OHM 1W 1% WW AXIAL RWR81S44R2FSS73
RES 44.2ohm 1W 1% WW AXIAL

RES 44.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S44R2FSS73 RWR81S44R2FSS73-ND RWR81S44R2FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 44.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C1018KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details