Vishay Intertechnology, Inc. RES 4.3 OHM 1W 0.1% WW AXIAL RWR81S4R30BSB12

Description
RES 4.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1W 0.1% WW AXIAL - RWR81S4R30BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1W 0.1% WW AXIAL
RWR81S4R30BSB12
RES 4.3 OHM 1W 0.1% WW AXIAL RWR81S4R30BSB12
RES 4.3ohm 1W 0.1% WW AXIAL

RES 4.3ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R30BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R30BSB12-ND
Through Hole Resistors RWR81S4R30BSB12-ND
4.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4R30BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R30BSB12
Wirewound Resistors 3110-RWR81S4R30BSB12
EGS-1-80 4.3 .1% RWR81S4R30BS B12

EGS-1-80 4.3 .1% RWR81S4R30BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4R30BSB12 RWR81S4R30BSB12-ND 3110-RWR81S4R30BSB12
Product Name RES 4.3 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details