Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4870FSBSL

Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4870FSBSL-ND
Through Hole Resistors RWR81S4870FSBSL-ND
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4870FSBSL
Wirewound Resistors 3110-RWR81S4870FSBSL
EGS-1-80 487 1% RWR81S4870FS BSL

EGS-1-80 487 1% RWR81S4870FS BSL

Supplier's Site Datasheet
RES 487 OHM 1W 1% WW AXIAL - RWR81S4870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% WW AXIAL
RWR81S4870FSBSL
RES 487 OHM 1W 1% WW AXIAL RWR81S4870FSBSL
RES 487ohm 1W 1% WW AXIAL

RES 487ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4870FSBSL-ND 3110-RWR81S4870FSBSL RWR81S4870FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 487 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers