Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4370BRRSL

Description
EGS-1-80 437 .1% RWR81S4370BR RSL
Request a Quote Datasheet
Description
EGS-1-80 437 .1% RWR81S4370BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4370BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4370BRRSL
Wirewound Resistors 3110-RWR81S4370BRRSL
EGS-1-80 437 .1% RWR81S4370BR RSL

EGS-1-80 437 .1% RWR81S4370BR RSL

Supplier's Site Datasheet
RES 437 OHM 1W 0.1% WW AXIAL - RWR81S4370BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1W 0.1% WW AXIAL
RWR81S4370BRRSL
RES 437 OHM 1W 0.1% WW AXIAL RWR81S4370BRRSL
RES 437ohm 1W 0.1% WW AXIAL

RES 437ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4370BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4370BRRSL-ND
Through Hole Resistors RWR81S4370BRRSL-ND
437 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

437 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4370BRRSL RWR81S4370BRRSL RWR81S4370BRRSL-ND
Product Name Wirewound Resistors RES 437 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 437 ohms 437 ohms 437 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details