Vishay Intertechnology, Inc. RES 453 OHM 1W 1% WW AXIAL RWR81S4530FSRSL

Description
RES 453ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 1% WW AXIAL - RWR81S4530FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81S4530FSRSL
RES 453 OHM 1W 1% WW AXIAL RWR81S4530FSRSL
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4530FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4530FSRSL
Wirewound Resistors 3110-RWR81S4530FSRSL
EGS-1-80 453 1% RWR81S4530FS RSL

EGS-1-80 453 1% RWR81S4530FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4530FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4530FSRSL-ND
Through Hole Resistors RWR81S4530FSRSL-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4530FSRSL 3110-RWR81S4530FSRSL RWR81S4530FSRSL-ND
Product Name RES 453 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers