Vishay Intertechnology, Inc. Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S4640FRS73

Description
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81S4640FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81S4640FRS73
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S4640FRS73
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RWR81S4640FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4640FRS73-ND
Through Hole Resistors RWR81S4640FRS73-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4640FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4640FRS73
Wirewound Resistors 3110-RWR81S4640FRS73
EGS-1-80 464 1% RWR81S4640FR S73

EGS-1-80 464 1% RWR81S4640FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4640FRS73 RWR81S4640FRS73-ND 3110-RWR81S4640FRS73
Product Name Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers