Vishay Intertechnology, Inc. RES 470 OHM 1W 1% WW AXIAL RWR81S4700FMRSL

Description
RES 470ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 1% WW AXIAL - RWR81S4700FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% WW AXIAL
RWR81S4700FMRSL
RES 470 OHM 1W 1% WW AXIAL RWR81S4700FMRSL
RES 470ohm 1W 1% WW AXIAL

RES 470ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4700FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700FMRSL-ND
Through Hole Resistors RWR81S4700FMRSL-ND
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4700FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700FMRSL
Wirewound Resistors 3110-RWR81S4700FMRSL
EGS-1-80 470 1% RWR81S4700FM RSL

EGS-1-80 470 1% RWR81S4700FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4700FMRSL RWR81S4700FMRSL-ND 3110-RWR81S4700FMRSL
Product Name RES 470 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details