Vishay Intertechnology, Inc. Through Hole Resistors RWR81S43R2FSS70

Description
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S43R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S43R2FSS70-ND
Through Hole Resistors RWR81S43R2FSS70-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S43R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S43R2FSS70
Wirewound Resistors 3110-RWR81S43R2FSS70
EGS-1-80 43.2 1% RWR81S43R2FS S70

EGS-1-80 43.2 1% RWR81S43R2FS S70

Supplier's Site Datasheet
RES 43.2 OHM 1W 1% WW AXIAL - RWR81S43R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% WW AXIAL
RWR81S43R2FSS70
RES 43.2 OHM 1W 1% WW AXIAL RWR81S43R2FSS70
RES 43.2ohm 1W 1% WW AXIAL

RES 43.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S43R2FSS70-ND 3110-RWR81S43R2FSS70 RWR81S43R2FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 43.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers