Vishay Intertechnology, Inc. RES 470 OHM 1W 1% WW AXIAL RWR81S4700FSBSL

Description
RES 470ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 1% WW AXIAL - RWR81S4700FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% WW AXIAL
RWR81S4700FSBSL
RES 470 OHM 1W 1% WW AXIAL RWR81S4700FSBSL
RES 470ohm 1W 1% WW AXIAL

RES 470ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4700FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700FSBSL
Wirewound Resistors 3110-RWR81S4700FSBSL
EGS-1-80 470 1% RWR81S4700FS BSL

EGS-1-80 470 1% RWR81S4700FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4700FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700FSBSL-ND
Through Hole Resistors RWR81S4700FSBSL-ND
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4700FSBSL 3110-RWR81S4700FSBSL RWR81S4700FSBSL-ND
Product Name RES 470 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details