Vishay Intertechnology, Inc. Through Hole Resistors RWR81S45R4FSB12

Description
45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S45R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S45R4FSB12-ND
Through Hole Resistors RWR81S45R4FSB12-ND
45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 45.4 OHM 1W 1% WW AXIAL - RWR81S45R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.4 OHM 1W 1% WW AXIAL
RWR81S45R4FSB12
RES 45.4 OHM 1W 1% WW AXIAL RWR81S45R4FSB12
RES 45.4ohm 1W 1% WW AXIAL

RES 45.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S45R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S45R4FSB12
Wirewound Resistors 3110-RWR81S45R4FSB12
EGS-1-80 45.4 1% RWR81S45R4FS B12

EGS-1-80 45.4 1% RWR81S45R4FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S45R4FSB12-ND RWR81S45R4FSB12 3110-RWR81S45R4FSB12
Product Name Through Hole Resistors RES 45.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.4 ohms 45.4 ohms 45.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers