Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4750FMS73

Description
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4750FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4750FMS73-ND
Through Hole Resistors RWR81S4750FMS73-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4750FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4750FMS73
Wirewound Resistors 3110-RWR81S4750FMS73
EGS-1-80 475 1% RWR81S4750FM S73

EGS-1-80 475 1% RWR81S4750FM S73

Supplier's Site Datasheet
RES 475 OHM 1W 1% WW AXIAL - RWR81S4750FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% WW AXIAL
RWR81S4750FMS73
RES 475 OHM 1W 1% WW AXIAL RWR81S4750FMS73
RES 475ohm 1W 1% WW AXIAL

RES 475ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4750FMS73-ND 3110-RWR81S4750FMS73 RWR81S4750FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 475 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers