Vishay Intertechnology, Inc. RES 437 OHM 1W 0.1% WW AXIAL RWR81S4370BRS70

Description
RES 437ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1W 0.1% WW AXIAL - RWR81S4370BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1W 0.1% WW AXIAL
RWR81S4370BRS70
RES 437 OHM 1W 0.1% WW AXIAL RWR81S4370BRS70
RES 437ohm 1W 0.1% WW AXIAL

RES 437ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4370BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4370BRS70
Wirewound Resistors 3110-RWR81S4370BRS70
EGS-1-80 437 .1% RWR81S4370BR S70

EGS-1-80 437 .1% RWR81S4370BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4370BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4370BRS70-ND
Through Hole Resistors RWR81S4370BRS70-ND
437 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

437 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4370BRS70 3110-RWR81S4370BRS70 RWR81S4370BRS70-ND
Product Name RES 437 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms 437 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details