Vishay Intertechnology, Inc. Through Hole Resistors RWR81S48R7FSS70

Description
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S48R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S48R7FSS70-ND
Through Hole Resistors RWR81S48R7FSS70-ND
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S48R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S48R7FSS70
Wirewound Resistors 3110-RWR81S48R7FSS70
EGS-1-80 48.7 1% RWR81S48R7FS S70

EGS-1-80 48.7 1% RWR81S48R7FS S70

Supplier's Site Datasheet
RES 48.7 OHM 1W 1% WW AXIAL - RWR81S48R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1W 1% WW AXIAL
RWR81S48R7FSS70
RES 48.7 OHM 1W 1% WW AXIAL RWR81S48R7FSS70
RES 48.7ohm 1W 1% WW AXIAL

RES 48.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S48R7FSS70-ND 3110-RWR81S48R7FSS70 RWR81S48R7FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 48.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers