Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% WW AXIAL RWR81S4R02FRS70

Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% WW AXIAL - RWR81S4R02FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% WW AXIAL
RWR81S4R02FRS70
RES 4.02 OHM 1W 1% WW AXIAL RWR81S4R02FRS70
RES 4.02ohm 1W 1% WW AXIAL

RES 4.02ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4R02FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R02FRS70
Wirewound Resistors 3110-RWR81S4R02FRS70
EGS-1-80 4.02 1% RWR81S4R02FR S70

EGS-1-80 4.02 1% RWR81S4R02FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R02FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R02FRS70-ND
Through Hole Resistors RWR81S4R02FRS70-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4R02FRS70 3110-RWR81S4R02FRS70 RWR81S4R02FRS70-ND
Product Name RES 4.02 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details