Vishay Intertechnology, Inc. RES 47 OHM 1W 0.1% WW AXIAL RWR81S47R0BSS73

Description
RES 47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 0.1% WW AXIAL - RWR81S47R0BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 0.1% WW AXIAL
RWR81S47R0BSS73
RES 47 OHM 1W 0.1% WW AXIAL RWR81S47R0BSS73
RES 47ohm 1W 0.1% WW AXIAL

RES 47ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S47R0BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R0BSS73-ND
Through Hole Resistors RWR81S47R0BSS73-ND
47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S47R0BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R0BSS73
Wirewound Resistors 3110-RWR81S47R0BSS73
EGS-1-80 47 .1% RWR81S47R0BS S73

EGS-1-80 47 .1% RWR81S47R0BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S47R0BSS73 RWR81S47R0BSS73-ND 3110-RWR81S47R0BSS73
Product Name RES 47 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details