Vishay Intertechnology, Inc. RES 47.5 OHM 1W 1% WW AXIAL RWR81S47R5FSBSL

Description
RES 47.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 1% WW AXIAL - RWR81S47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% WW AXIAL
RWR81S47R5FSBSL
RES 47.5 OHM 1W 1% WW AXIAL RWR81S47R5FSBSL
RES 47.5ohm 1W 1% WW AXIAL

RES 47.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R5FSBSL-ND
Through Hole Resistors RWR81S47R5FSBSL-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S47R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R5FSBSL
Wirewound Resistors 3110-RWR81S47R5FSBSL
EGS-1-80 47.5 1% RWR81S47R5FS BSL

EGS-1-80 47.5 1% RWR81S47R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S47R5FSBSL RWR81S47R5FSBSL-ND 3110-RWR81S47R5FSBSL
Product Name RES 47.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers