Vishay Intertechnology, Inc. Through Hole Resistors RWR81S47R0FSS70

Description
47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S47R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R0FSS70-ND
Through Hole Resistors RWR81S47R0FSS70-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S47R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R0FSS70
Wirewound Resistors 3110-RWR81S47R0FSS70
EGS-1-80 47 1% RWR81S47R0FS S70

EGS-1-80 47 1% RWR81S47R0FS S70

Supplier's Site Datasheet
RES 47 OHM 1W 1% WW AXIAL - RWR81S47R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% WW AXIAL
RWR81S47R0FSS70
RES 47 OHM 1W 1% WW AXIAL RWR81S47R0FSS70
RES 47ohm 1W 1% WW AXIAL

RES 47ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S47R0FSS70-ND 3110-RWR81S47R0FSS70 RWR81S47R0FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 47 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - A129327-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
4 suppliers