Vishay Intertechnology, Inc. Through Hole Resistors RWR81S45R3FRBSL

Description
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S45R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S45R3FRBSL-ND
Through Hole Resistors RWR81S45R3FRBSL-ND
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S45R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S45R3FRBSL
Wirewound Resistors 3110-RWR81S45R3FRBSL
EGS-1-80 45.3 1% RWR81S45R3FR BSL

EGS-1-80 45.3 1% RWR81S45R3FR BSL

Supplier's Site Datasheet
RES 45.3 OHM 1W 1% WW AXIAL - RWR81S45R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1W 1% WW AXIAL
RWR81S45R3FRBSL
RES 45.3 OHM 1W 1% WW AXIAL RWR81S45R3FRBSL
RES 45.3ohm 1W 1% WW AXIAL

RES 45.3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S45R3FRBSL-ND 3110-RWR81S45R3FRBSL RWR81S45R3FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 45.3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers