Vishay Intertechnology, Inc. RES 49.3 OHM 1W 0.1% WW AXIAL RWR81S49R3BRBSL

Description
RES 49.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.3ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.3 OHM 1W 0.1% WW AXIAL - RWR81S49R3BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.3 OHM 1W 0.1% WW AXIAL
RWR81S49R3BRBSL
RES 49.3 OHM 1W 0.1% WW AXIAL RWR81S49R3BRBSL
RES 49.3ohm 1W 0.1% WW AXIAL

RES 49.3ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S49R3BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S49R3BRBSL-ND
Through Hole Resistors RWR81S49R3BRBSL-ND
49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S49R3BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R3BRBSL
Wirewound Resistors 3110-RWR81S49R3BRBSL
EGS-1-80 49.3 .1% RWR81S49R3BR BSL

EGS-1-80 49.3 .1% RWR81S49R3BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S49R3BRBSL RWR81S49R3BRBSL-ND 3110-RWR81S49R3BRBSL
Product Name RES 49.3 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.3 ohms 49.3 ohms 49.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details