Vishay Intertechnology, Inc. Wirewound Resistors RWR81S48R7FSBSL

Description
EGS-1-80 48.7 1% RWR81S48R7FS BSL
Request a Quote Datasheet
Description
EGS-1-80 48.7 1% RWR81S48R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S48R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S48R7FSBSL
Wirewound Resistors 3110-RWR81S48R7FSBSL
EGS-1-80 48.7 1% RWR81S48R7FS BSL

EGS-1-80 48.7 1% RWR81S48R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S48R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S48R7FSBSL-ND
Through Hole Resistors RWR81S48R7FSBSL-ND
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 48.7 OHM 1W 1% WW AXIAL - RWR81S48R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1W 1% WW AXIAL
RWR81S48R7FSBSL
RES 48.7 OHM 1W 1% WW AXIAL RWR81S48R7FSBSL
RES 48.7ohm 1W 1% WW AXIAL

RES 48.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S48R7FSBSL RWR81S48R7FSBSL-ND RWR81S48R7FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 48.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details