Vishay Intertechnology, Inc. RES 470 OHM 1W 0.1% WW AXIAL RWR81S4700BRBSL

Description
RES 470ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 0.1% WW AXIAL - RWR81S4700BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 0.1% WW AXIAL
RWR81S4700BRBSL
RES 470 OHM 1W 0.1% WW AXIAL RWR81S4700BRBSL
RES 470ohm 1W 0.1% WW AXIAL

RES 470ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4700BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700BRBSL
Wirewound Resistors 3110-RWR81S4700BRBSL
EGS-1-80 470 .1% RWR81S4700BR BSL

EGS-1-80 470 .1% RWR81S4700BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4700BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700BRBSL-ND
Through Hole Resistors RWR81S4700BRBSL-ND
470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4700BRBSL 3110-RWR81S4700BRBSL RWR81S4700BRBSL-ND
Product Name RES 470 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details