Vishay Intertechnology, Inc. RES 44.2 OHM 1W 1% WW AXIAL RWR81S44R2FRS70

Description
RES 44.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1W 1% WW AXIAL - RWR81S44R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1W 1% WW AXIAL
RWR81S44R2FRS70
RES 44.2 OHM 1W 1% WW AXIAL RWR81S44R2FRS70
RES 44.2ohm 1W 1% WW AXIAL

RES 44.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S44R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S44R2FRS70-ND
Through Hole Resistors RWR81S44R2FRS70-ND
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S44R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S44R2FRS70
Wirewound Resistors 3110-RWR81S44R2FRS70
EGS-1-80 44.2 1% RWR81S44R2FR S70

EGS-1-80 44.2 1% RWR81S44R2FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S44R2FRS70 RWR81S44R2FRS70-ND 3110-RWR81S44R2FRS70
Product Name RES 44.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers