Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4990FRB12

Description
EGS-1-80 499 1% RWR81S4990FR B12
Request a Quote Datasheet
Description
EGS-1-80 499 1% RWR81S4990FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4990FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990FRB12
Wirewound Resistors 3110-RWR81S4990FRB12
EGS-1-80 499 1% RWR81S4990FR B12

EGS-1-80 499 1% RWR81S4990FR B12

Supplier's Site Datasheet
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81S4990FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81S4990FRB12
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S4990FRB12
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RWR81S4990FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S4990FRB12-ND
Through Hole Resistors 541-RWR81S4990FRB12-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4990FRB12 RWR81S4990FRB12 541-RWR81S4990FRB12-ND
Product Name Wirewound Resistors Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers