Vishay Intertechnology, Inc. Wirewound Resistors RWR81S44R1FRS73

Description
EGS-1-80 44.1 1% RWR81S44R1FR S73
Request a Quote Datasheet
Description
EGS-1-80 44.1 1% RWR81S44R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S44R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S44R1FRS73
Wirewound Resistors 3110-RWR81S44R1FRS73
EGS-1-80 44.1 1% RWR81S44R1FR S73

EGS-1-80 44.1 1% RWR81S44R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S44R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S44R1FRS73-ND
Through Hole Resistors RWR81S44R1FRS73-ND
44.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 44.1 OHM 1W 1% WW AXIAL - RWR81S44R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.1 OHM 1W 1% WW AXIAL
RWR81S44R1FRS73
RES 44.1 OHM 1W 1% WW AXIAL RWR81S44R1FRS73
RES 44.1ohm 1W 1% WW AXIAL

RES 44.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S44R1FRS73 RWR81S44R1FRS73-ND RWR81S44R1FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 44.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 44.1 ohms 44.1 ohms 44.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details