Vishay Intertechnology, Inc. RES 432 OHM 1W 1% WW AXIAL RWR81S4320FPRSL

Description
RES 432ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1W 1% WW AXIAL - RWR81S4320FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% WW AXIAL
RWR81S4320FPRSL
RES 432 OHM 1W 1% WW AXIAL RWR81S4320FPRSL
RES 432ohm 1W 1% WW AXIAL

RES 432ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4320FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4320FPRSL
Wirewound Resistors 3110-RWR81S4320FPRSL
EGS-1-80 432 1% RWR81S4320FP RSL

EGS-1-80 432 1% RWR81S4320FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4320FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4320FPRSL-ND
Through Hole Resistors RWR81S4320FPRSL-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4320FPRSL 3110-RWR81S4320FPRSL RWR81S4320FPRSL-ND
Product Name RES 432 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details