Vishay Intertechnology, Inc. Wirewound Resistors RWR81S46R4DRBSL

Description
EGS-1-80 46.4 .5% RWR81S46R4DR BSL
Request a Quote Datasheet
Description
EGS-1-80 46.4 .5% RWR81S46R4DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S46R4DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S46R4DRBSL
Wirewound Resistors 3110-RWR81S46R4DRBSL
EGS-1-80 46.4 .5% RWR81S46R4DR BSL

EGS-1-80 46.4 .5% RWR81S46R4DR BSL

Supplier's Site Datasheet
RES 46.4 OHM 1W 0.5% WW AXIAL - RWR81S46R4DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 0.5% WW AXIAL
RWR81S46R4DRBSL
RES 46.4 OHM 1W 0.5% WW AXIAL RWR81S46R4DRBSL
RES 46.4ohm 1W 0.5% WW AXIAL

RES 46.4ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S46R4DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S46R4DRBSL-ND
Through Hole Resistors RWR81S46R4DRBSL-ND
46.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S46R4DRBSL RWR81S46R4DRBSL RWR81S46R4DRBSL-ND
Product Name Wirewound Resistors RES 46.4 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers