Vishay Intertechnology, Inc. Wirewound Resistors RWR81S46R4FSS73

Description
EGS-1-80 46.4 1% RWR81S46R4FS S73
Request a Quote Datasheet
Description
EGS-1-80 46.4 1% RWR81S46R4FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S46R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S46R4FSS73
Wirewound Resistors 3110-RWR81S46R4FSS73
EGS-1-80 46.4 1% RWR81S46R4FS S73

EGS-1-80 46.4 1% RWR81S46R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S46R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S46R4FSS73-ND
Through Hole Resistors RWR81S46R4FSS73-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 46.4 OHM 1W 1% WW AXIAL - RWR81S46R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81S46R4FSS73
RES 46.4 OHM 1W 1% WW AXIAL RWR81S46R4FSS73
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S46R4FSS73 RWR81S46R4FSS73-ND RWR81S46R4FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 46.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details