Vishay Intertechnology, Inc. Through Hole Resistors RWR81S43R2FRS70

Description
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S43R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S43R2FRS70-ND
Through Hole Resistors RWR81S43R2FRS70-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 43.2 OHM 1W 1% WW AXIAL - RWR81S43R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% WW AXIAL
RWR81S43R2FRS70
RES 43.2 OHM 1W 1% WW AXIAL RWR81S43R2FRS70
RES 43.2ohm 1W 1% WW AXIAL

RES 43.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S43R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S43R2FRS70
Wirewound Resistors 3110-RWR81S43R2FRS70
EGS-1-80 43.2 1% RWR81S43R2FR S70

EGS-1-80 43.2 1% RWR81S43R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S43R2FRS70-ND RWR81S43R2FRS70 3110-RWR81S43R2FRS70
Product Name Through Hole Resistors RES 43.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details