Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FSS70

Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% WW AXIAL - RWR81S42R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81S42R2FSS70
RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FSS70
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S42R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S42R2FSS70-ND
Through Hole Resistors RWR81S42R2FSS70-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S42R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S42R2FSS70
Wirewound Resistors 3110-RWR81S42R2FSS70
EGS-1-80 42.2 1% RWR81S42R2FS S70

EGS-1-80 42.2 1% RWR81S42R2FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S42R2FSS70 RWR81S42R2FSS70-ND 3110-RWR81S42R2FSS70
Product Name RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details