EGS-1-80 4.32 .5% RWR81S4R32DR RSL
4.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.32ohm 1W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S4R32DRRSL | RWR81S4R32DRRSL-ND | RWR81S4R32DRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 4.32 OHM 1W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4.32 ohms | 4.32 ohms | 4.32 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |