Vishay Intertechnology, Inc. RES 48.7 OHM 1W 1% WW AXIAL RWR81S48R7FRBSL

Description
RES 48.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1W 1% WW AXIAL - RWR81S48R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1W 1% WW AXIAL
RWR81S48R7FRBSL
RES 48.7 OHM 1W 1% WW AXIAL RWR81S48R7FRBSL
RES 48.7ohm 1W 1% WW AXIAL

RES 48.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S48R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S48R7FRBSL-ND
Through Hole Resistors RWR81S48R7FRBSL-ND
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S48R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S48R7FRBSL
Wirewound Resistors 3110-RWR81S48R7FRBSL
EGS-1-80 48.7 1% RWR81S48R7FR BSL

EGS-1-80 48.7 1% RWR81S48R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S48R7FRBSL RWR81S48R7FRBSL-ND 3110-RWR81S48R7FRBSL
Product Name RES 48.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers