Vishay Intertechnology, Inc. RES 499 OHM 1W 0.5% WW AXIAL RWR81S4990DSS73

Description
RES 499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.5% WW AXIAL - RWR81S4990DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.5% WW AXIAL
RWR81S4990DSS73
RES 499 OHM 1W 0.5% WW AXIAL RWR81S4990DSS73
RES 499ohm 1W 0.5% WW AXIAL

RES 499ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4990DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990DSS73-ND
Through Hole Resistors RWR81S4990DSS73-ND
499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4990DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990DSS73
Wirewound Resistors 3110-RWR81S4990DSS73
EGS-1-80 499 .5% RWR81S4990DS S73

EGS-1-80 499 .5% RWR81S4990DS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4990DSS73 RWR81S4990DSS73-ND 3110-RWR81S4990DSS73
Product Name RES 499 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers