Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% WW AXIAL RWR81S4R02FSS70

Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% WW AXIAL - RWR81S4R02FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% WW AXIAL
RWR81S4R02FSS70
RES 4.02 OHM 1W 1% WW AXIAL RWR81S4R02FSS70
RES 4.02ohm 1W 1% WW AXIAL

RES 4.02ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4R02FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R02FSS70
Wirewound Resistors 3110-RWR81S4R02FSS70
EGS-1-80 4.02 1% RWR81S4R02FS S70

EGS-1-80 4.02 1% RWR81S4R02FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R02FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R02FSS70-ND
Through Hole Resistors RWR81S4R02FSS70-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4R02FSS70 3110-RWR81S4R02FSS70 RWR81S4R02FSS70-ND
Product Name RES 4.02 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers