Vishay Intertechnology, Inc. RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BSBSL

Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.1% WW AXIAL - RWR81S4990BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% WW AXIAL
RWR81S4990BSBSL
RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BSBSL
RES 499ohm 1W 0.1% WW AXIAL

RES 499ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4990BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990BSBSL-ND
Through Hole Resistors RWR81S4990BSBSL-ND
499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4990BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990BSBSL
Wirewound Resistors 3110-RWR81S4990BSBSL
EGS-1-80 499 .1% RWR81S4990BS BSL

EGS-1-80 499 .1% RWR81S4990BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4990BSBSL RWR81S4990BSBSL-ND 3110-RWR81S4990BSBSL
Product Name RES 499 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers