Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4420BSRSL

Description
EGS-1-80 442 .1% RWR81S4420BS RSL
Request a Quote Datasheet
Description
EGS-1-80 442 .1% RWR81S4420BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4420BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4420BSRSL
Wirewound Resistors 3110-RWR81S4420BSRSL
EGS-1-80 442 .1% RWR81S4420BS RSL

EGS-1-80 442 .1% RWR81S4420BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4420BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4420BSRSL-ND
Through Hole Resistors RWR81S4420BSRSL-ND
442 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 442 OHM 1W 0.1% WW AXIAL - RWR81S4420BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1W 0.1% WW AXIAL
RWR81S4420BSRSL
RES 442 OHM 1W 0.1% WW AXIAL RWR81S4420BSRSL
RES 442ohm 1W 0.1% WW AXIAL

RES 442ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4420BSRSL RWR81S4420BSRSL-ND RWR81S4420BSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 442 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details