Vishay Intertechnology, Inc. RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BRS73

Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.1% WW AXIAL - RWR81S4990BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% WW AXIAL
RWR81S4990BRS73
RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BRS73
RES 499ohm 1W 0.1% WW AXIAL

RES 499ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4990BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990BRS73-ND
Through Hole Resistors RWR81S4990BRS73-ND
499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4990BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990BRS73
Wirewound Resistors 3110-RWR81S4990BRS73
EGS-1-80 499 .1% RWR81S4990BR S73

EGS-1-80 499 .1% RWR81S4990BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4990BRS73 RWR81S4990BRS73-ND 3110-RWR81S4990BRS73
Product Name RES 499 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers