Vishay Intertechnology, Inc. RES 499 OHM 1W 0.5% WW AXIAL RWR81S4990DSS70

Description
RES 499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.5% WW AXIAL - RWR81S4990DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.5% WW AXIAL
RWR81S4990DSS70
RES 499 OHM 1W 0.5% WW AXIAL RWR81S4990DSS70
RES 499ohm 1W 0.5% WW AXIAL

RES 499ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4990DSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990DSS70
Wirewound Resistors 3110-RWR81S4990DSS70
EGS-1-80 499 .5% RWR81S4990DS S70

EGS-1-80 499 .5% RWR81S4990DS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4990DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990DSS70-ND
Through Hole Resistors RWR81S4990DSS70-ND
499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4990DSS70 3110-RWR81S4990DSS70 RWR81S4990DSS70-ND
Product Name RES 499 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details