Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FSS73

Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% WW AXIAL - RWR81S42R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81S42R2FSS73
RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FSS73
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S42R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S42R2FSS73-ND
Through Hole Resistors RWR81S42R2FSS73-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S42R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S42R2FSS73
Wirewound Resistors 3110-RWR81S42R2FSS73
EGS-1-80 42.2 1% RWR81S42R2FS S73

EGS-1-80 42.2 1% RWR81S42R2FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S42R2FSS73 RWR81S42R2FSS73-ND 3110-RWR81S42R2FSS73
Product Name RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details