Vishay Intertechnology, Inc. Wirewound Resistors RWR81S46R4FMB12

Description
EGS-1-80 46.4 1% RWR81S46R4FM B12
Request a Quote Datasheet
Description
EGS-1-80 46.4 1% RWR81S46R4FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S46R4FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S46R4FMB12
Wirewound Resistors 3110-RWR81S46R4FMB12
EGS-1-80 46.4 1% RWR81S46R4FM B12

EGS-1-80 46.4 1% RWR81S46R4FM B12

Supplier's Site Datasheet
RES 46.4 OHM 1W 1% WW AXIAL - RWR81S46R4FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81S46R4FMB12
RES 46.4 OHM 1W 1% WW AXIAL RWR81S46R4FMB12
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S46R4FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S46R4FMB12-ND
Through Hole Resistors RWR81S46R4FMB12-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S46R4FMB12 RWR81S46R4FMB12 RWR81S46R4FMB12-ND
Product Name Wirewound Resistors RES 46.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details