Vishay Intertechnology, Inc. RES 475 OHM 1W 1% WW AXIAL RWR81S4750FSS73

Description
RES 475ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1W 1% WW AXIAL - RWR81S4750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% WW AXIAL
RWR81S4750FSS73
RES 475 OHM 1W 1% WW AXIAL RWR81S4750FSS73
RES 475ohm 1W 1% WW AXIAL

RES 475ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4750FSS73-ND
Through Hole Resistors RWR81S4750FSS73-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4750FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4750FSS73
Wirewound Resistors 3110-RWR81S4750FSS73
EGS-1-80 475 1% RWR81S4750FS S73

EGS-1-80 475 1% RWR81S4750FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4750FSS73 RWR81S4750FSS73-ND 3110-RWR81S4750FSS73
Product Name RES 475 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers